H94S8515A0AF is a high voltage AC and DC film capacitor with a rated voltage of 850 VAC (1,500 VDC), capacitance of 15 μF, and a tolerance of ±10%. It is housed in an oval aluminum case with dimensions of 1.97 inches in height, 3.66 inches in length, and 1.97 inches in width, featuring four-blade quick disconnect terminals. The capacitor is rated for 60,000 hours of operation at 90°C, has a maximum dissipation factor of 0.21% at 60 Hz and 25°C, and meets UL and cUL standards under File Number E51176. It is constructed with metallized polypropylene film and filled with an environmentally benign fluid, with a case-to-terminal withstand voltage of 2.0 × WVAC + 1 kVAC.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S8515A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |