Cornell Dubilier Capacitor Pps Film 0.22Uf, 50V, 10%, 241G; Dielectric Type Cornell Dubilier FCP241GH224J

Description
CAPACITOR PPS FILM 0.22UF, 50V, 10%, 241G; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
CAPACITOR PPS FILM 0.22UF, 50V, 10%, 241G; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.22Uf, 50V, 10%, 241G; Dielectric Type Cornell Dubilier - 28C0140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.22Uf, 50V, 10%, 241G; Dielectric Type Cornell Dubilier
28C0140
Capacitor Pps Film 0.22Uf, 50V, 10%, 241G; Dielectric Type Cornell Dubilier 28C0140
CAPACITOR PPS FILM 0.22UF, 50V, 10%, 241G; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAPACITOR PPS FILM 0.22UF, 50V, 10%, 241G; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:-; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28C0140
Product Name Capacitor Pps Film 0.22Uf, 50V, 10%, 241G; Dielectric Type Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers