The HVAKAT3J288B is an oil-filled, metallized polypropylene capacitor rated for 1000 Vac, with a capacitance of 3 µF and a tolerance of ±5%. It features an oval aluminum case measuring 2.88 inches in height, and is designed for AC filtering and power supply regulation applications. The capacitor operates within a temperature range of -40°C to 70°C and is rated for 50 Hz and 60 Hz frequencies, with a rated current of 15 A rms. It has a rated life of 60,000 hours at 94% survival rate. The case is sealed with an environmentally safe dielectric fluid and has tin-plated steel terminals.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVAKAT3J288B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |