Cornell Dubilier Capacitor Pps Film 470Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805H471J-J1

Description
CAPACITOR PPS FILM 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 470Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 36K7408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 470Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
36K7408
Capacitor Pps Film 470Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 36K7408
CAPACITOR PPS FILM 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 470PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2434 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2434
Capacitor Pps Film 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2434
CAPACITOR PPS FILM 470PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM 470PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP0805H471J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H471J-J1
Film Capacitors FCP0805H471J-J1
CAP FILM 470PF 5% 50VDC 0805

CAP FILM 470PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 36K7408 41J2434 FCP0805H471J-J1
Product Name Capacitor Pps Film 470Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier Capacitor Pps Film 470Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 124PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details