The FCP1913H104J-E2 is a surface mount film capacitor from the Type FCP series, featuring a stacked metallized polyphenylene sulfide (PPS) dielectric for stable performance in wireless and instrumentation applications. It conforms to the EIA 2416 case size and is rated for 100 nF capacitance at 50 Vdc, with a capacitance tolerance of ±5% and a dissipation factor of 0.6% maximum at 1 kHz. The capacitor operates from -55 ºC to +125 ºC and withstands 150% of rated voltage for 60 seconds. Terminations are lead-free with a Sn-Ag-Cu solder finish, and it is packaged for reflow soldering. Insulation resistance is 3000 MΩ minimum at 20 ºC after 60 seconds under 50 Vdc test voltage. Each unit meets life and moisture resistance tests requiring minimal parameter shift after exposure to extreme conditions.
Surface Mount Film Capacitors 0.1µF 50V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 871563-FCP1913H104J-
Series: FCP
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF Film Capacitor - 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Package: 1913 (4833 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Other Part Number: 338-4087-6, FCP1913H104J-E2-ND, 338-4087-1, 338-4087-2
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Cap Film 0.1uF 50V PPS 5%( 4.8 X 3.3 X 2mm) Stacked 125°C T/R Product overview: FCP1913H104J-E2 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FCP1913H104J-E2 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 5% 50VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1913H104J-E2 | 2002-FCP1913H104J-E2 | 871563-FCP1913H104J-E2 | 338-4087-2-ND | 338-4087-6-ND | 62-FCP1913H104J-E2 | FCP1913H104J-E2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors - FCP1913H104J-E2 | Film Capacitors | Film Capacitors | 0.1uF 50V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |