Cornell Dubilier Film Capacitors FCP0805H122G-J1

Description
CAP FILM 1200PF 2% 50VDC 0805
Datasheet
Description
CAP FILM 1200PF 2% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H122G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H122G-J1
Film Capacitors FCP0805H122G-J1
CAP FILM 1200PF 2% 50VDC 0805

CAP FILM 1200PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 1200Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 1200Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0955
Capacitor Pps Film, 1200Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0955
CAPACITOR PPS FILM, 1200PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 1200PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H122G-J1 19C0955
Product Name Film Capacitors Capacitor Pps Film, 1200Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0012 microF 0.0012 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers