CAPACITOR PPS FILM 820PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:820pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 820PF 2% 50VDC 0805
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 19C0982 | FCP0805H821G-J1 |
| Product Name | Capacitor Pps Film 820Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS) |