Cornell Dubilier Film Capacitors FCP2416H154G-D3

Description
0.15µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)
Request a Quote Datasheet
Description
0.15µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP2416H154G-D3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP2416H154G-D3-ND
Film Capacitors FCP2416H154G-D3-ND
0.15µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

0.15µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 2416 (6041 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP2416H154G-D3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP2416H154G-D3
Capacitors - Film Capacitors FCP2416H154G-D3
CAP FILM 0.15UF 2% 50VDC 2416

CAP FILM 0.15UF 2% 50VDC 2416

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP2416H154G-D3-ND FCP2416H154G-D3
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details