Cornell Dubilier Film Capacitors FCP1206H562J-H1

Description
CAP FILM 5600PF 5% 50VDC 1206
Datasheet
Description
CAP FILM 5600PF 5% 50VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206H562J-H1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206H562J-H1
Film Capacitors FCP1206H562J-H1
CAP FILM 5600PF 5% 50VDC 1206

CAP FILM 5600PF 5% 50VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film, 5600Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 21J6086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 5600Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
21J6086
Capacitor Pps Film, 5600Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier 21J6086
CAPACITOR PPS FILM, 5600PF, 50V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 5600PF, 50V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1206H562J-H1 21J6086
Product Name Film Capacitors Capacitor Pps Film, 5600Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0056 microF 0.0056 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers