The H42S7510A0AF is a high voltage AC & DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 10 μF, a maximum RMS current of 3.75 A, and a peak dv/dt rating of 984 V/μs. The capacitor operates within a temperature range of -40°C to +90°C, has a dissipation factor of 0.22% max at 60 Hz and 25°C, and meets UL and cUL standards under file number E51176. It is designed for a 60,000-hour operational life at 70°C and contains an environmentally friendly oil-filled dielectric with a pressure interrupter compliant with UL810. Dimensions are 1.56 inches in width, 2.69 inches in length, and 1.56 inches in height, weighing 0.56 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H42S7510A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |