The HVPKAT3J475B is an oil-filled, metallized polypropylene AC capacitor rated for 1000 Vac, with a capacitance of 3 µF and a tolerance of ±5%. It is housed in a P-style oval aluminum case measuring 1.87 inches in diameter and 4.75 inches in height, with a tin-plated steel terminal. The capacitor is designed for AC filtering and power supply regulation, operates between -40 °C and 70 °C, and supports 50 Hz or 60 Hz frequencies with a rated current of 15 A rms. It has a rated life of 60,000 hours with a 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVPKAT3J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |