Cornell Dubilier Capacitor Pps Film 0.1Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier FCP1210C104J-G3

Description
CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier - 36K7421 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier
36K7421
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier 36K7421
CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 21J6089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier
21J6089
Capacitor Pps Film 0.1Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier 21J6089
CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM 0.1UF, 16V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1210C104J-G3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210C104J-G3
Film Capacitors FCP1210C104J-G3
CAP FILM 0.1UF 5% 16VDC 1210

CAP FILM 0.1UF 5% 16VDC 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 36K7421 21J6089 FCP1210C104J-G3
Product Name Capacitor Pps Film 0.1Uf, 16V, 5%, 1210; Dielectric Type Cornell Dubilier Capacitor Pps Film 0.1Uf, 16V, 5%, 1210, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF150J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers