The FCP0805H181J-J1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications in wireless and instrumentation systems. It conforms to the EIA 0805 case size and has a rated voltage of 50 Vdc with a capacitance of 180 pF and a tolerance of ±5%. The capacitor operates from -55°C to +125°C, maintains a dissipation factor of 0.6% maximum at 1 kHz, and features lead-free Sn-Ag-Cu terminations for reflow soldering.
180pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.00018µF 50V
CAP FILM 180PF 5% 50VDC 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H181J-J1 | FCP0805H181J-J1-ND | 2002-FCP0805H181J-J1 | FCP0805H181J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |