The H26S6640A0AF is a high voltage AC & DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 40 μF, a maximum RMS current of 13.1 A, and a peak surge current of 2,427 A. The capacitor operates at a maximum dissipation factor of 0.24% at 60 Hz and 25°C, with an insulation resistance exceeding 1,000 MΩ × μF. It is designed for a 60,000-hour operational life at 70°C, meets UL and cUL file number E51176, and is oil-filled with an environmentally compatible fluid. The case dimensions are 2.50 inches in height and 3.75 inches in base diameter, with a weight of 0.78 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S6640A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |