Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVCKAT10J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |