The FCP1206H332J-H1 is a surface mount film capacitor in the Type FCP series, using stacked metallized polyphenylene sulfide (PPS) film for high stability and frequency performance in wireless and instrumentation applications. It is housed in the EIA 1206 case size and rated for 50 Vdc with a capacitance of 3.3 nF (3300 pF). The capacitor supports an operating temperature range of -55 °C to +125 °C, with a capacitance tolerance of ±5% and a maximum dissipation factor of 0.6% at 1 kHz. Terminations are lead-free with Sn-Ag-Cu solder finish, and it is designed for reflow soldering.
Surface Mount Film Capacitors 0.0033µF 50V
3300pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 3300PF 5% 50VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206H332J-H1 | 2002-FCP1206H332J-H1 | FCP1206H332J-H1-ND | FCP1206H332J-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |