HVTKAT10J475B is a high voltage, oil-filled, metallized polypropylene capacitor rated for 1000 Vac, with a capacitance of 10 µF and a 5% tolerance, housed in a T-style oval aluminum case measuring 2.62 inches in diameter and 4.75 inches in height. It operates at 50 Hz or 60 Hz with a rated current of 15 A rms, and is designed for AC filtering and power supply regulation within a temperature range of -40 °C to 70 °C. The case features a tin-plated steel terminal and an environmentally safe dielectric fluid encapsulation.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVTKAT10J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |