The FCP0805H391J-J1 is a surface mount film capacitor in the 0805 case size, designed for high-frequency wireless and instrumentation applications. It uses stacked metallized polyphenylene sulfide (PPS) film with a capacitance of 390 pF, a rated voltage of 50 Vdc, and a standard tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and features lead-free Sn-Ag-Cu terminations. Its insulation resistance is a minimum of 3000 MΩ at 20 °C after 60 seconds with a 50 Vdc test voltage. Construction conforms to EIA 0805 dimensions and is suitable for reflow soldering.
Surface Mount Film Capacitors 0.00039µF 50V
390pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 390PF 5% 50VDC 0805
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H391J-J1 | 2002-FCP0805H391J-J1 | FCP0805H391J-J1-ND | FCP0805H391J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF |