H50S6605A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals, rated for 660 VAC and 1,200 VDC with a capacitance of 5 µF. It measures 1.31 inches in width, 2.16 inches in length, and 2.88 inches in height, and supports a peak dv/dt of 534 V/µs and a maximum RMS current of 2.3 A. The capacitor is designed for over 60,000 hours of operational life at 70°C, operates from -40°C to +90°C, and meets UL and cUL File No. E51176 standards. It is oil-filled with an environmentally "green" fluid and includes a pressure interrupter compliant with UL810.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H50S6605A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |