CAP FILM 8200PF 5% 50VDC 1206
CAPACITOR PPS FILM, 8200PF, 50V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP1206H822J-H2 | 21J6088 |
| Product Name | Film Capacitors | Capacitor Pps Film, 8200Pf, 50V, 5%, 1206; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0082 microF | 0.0082 microF |
| Metallized Dielectric | Metallized Dielectric |