Cornell Dubilier Film Capacitors FCP1206C123G-H1

Description
0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206C123G-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206C123G-H1-ND
Film Capacitors FCP1206C123G-H1-ND
0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP1206C123G-H1
Surface Mount Film Capacitors 0.012µF 16V

Surface Mount Film Capacitors 0.012µF 16V

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCP1206C123G-H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206C123G-H1
Capacitors - Film Capacitors FCP1206C123G-H1
CAP FILM 0.012UF 2% 16VDC 1206

CAP FILM 0.012UF 2% 16VDC 1206

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FCP1206C123G-H1-ND 2002-FCP1206C123G-H1 FCP1206C123G-H1
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details