Cornell Dubilier Film Capacitors FCP1206H562G-H1

Description
5600pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet
Description
5600pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206H562G-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206H562G-H1-ND
Film Capacitors FCP1206H562G-H1-ND
5600pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

5600pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP1206H562G-H1
Surface Mount Film Capacitors 0.0056µF 50V

Surface Mount Film Capacitors 0.0056µF 50V

Supplier's Site Datasheet
Capacitors - Film Capacitors - FCP1206H562G-H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206H562G-H1
Capacitors - Film Capacitors FCP1206H562G-H1
CAP FILM 5600PF 2% 50VDC 1206

CAP FILM 5600PF 2% 50VDC 1206

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FCP1206H562G-H1-ND 2002-FCP1206H562G-H1 FCP1206H562G-H1
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers