Cornell Dubilier Film Capacitors FCP1210C683G-G2

Description
CAP FILM 0.068UF 2% 16VDC 1210
Datasheet
Description
CAP FILM 0.068UF 2% 16VDC 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210C683G-G2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210C683G-G2
Film Capacitors FCP1210C683G-G2
CAP FILM 0.068UF 2% 16VDC 1210

CAP FILM 0.068UF 2% 16VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film 0.068Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 19C1018 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.068Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
19C1018
Capacitor Pps Film 0.068Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier 19C1018
CAPACITOR PPS FILM 0.068UF, 16V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.068UF, 16V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1210C683G-G2 19C1018
Product Name Film Capacitors Capacitor Pps Film 0.068Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0680 microF 0.0680 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers