Cornell Dubilier Capacitor Pps Film 0.056Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier FCP1913H563J-E1

Description
CAPACITOR PPS FILM 0.056UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.056UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.056Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 21J6100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.056Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier
21J6100
Capacitor Pps Film 0.056Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier 21J6100
CAPACITOR PPS FILM 0.056UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.056UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1913H563J-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1913H563J-E1
Film Capacitors FCP1913H563J-E1
CAP FILM 0.056UF 5% 50VDC 1913

CAP FILM 0.056UF 5% 50VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 21J6100 FCP1913H563J-E1
Product Name Capacitor Pps Film 0.056Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF151K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details