Cornell Dubilier Film Capacitors FCP0805H222J-J1

Description
CAP FILM 2200PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 2200PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H222J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H222J-J1
Film Capacitors FCP0805H222J-J1
CAP FILM 2200PF 5% 50VDC 0805

CAP FILM 2200PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 36K7402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
36K7402
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 36K7402
CAPACITOR PPS FILM, 2200PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 2200PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 41J2429 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
41J2429
Capacitor Pps Film, 2200Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier 41J2429
CAPACITOR PPS FILM, 2200PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 2200PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number FCP0805H222J-J1 36K7402 41J2429
Product Name Film Capacitors Capacitor Pps Film, 2200Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier Capacitor Pps Film, 2200Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked Metallized PPS Stacked
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details