HVDLCT1J475B is an oil-filled, AC-rated metallized polypropylene capacitor for high voltage filtering in power supply applications. It is housed in an oval aluminum case with dimensions of 4.75 inches in height and 1.97 inches in width, and rated for 2500 Vac at 50/60 Hz with a capacitance of 1 µF and ±5% tolerance. It operates within a temperature range of -40 °C to 70 °C and has a rated current of 15 A rms. The case is sealed with an environmentally safe dielectric fluid and features tin-plated steel terminals.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDLCT1J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |