Cornell Dubilier Film Capacitors FCP0805H561G-J1

Description
CAP FILM 560PF 2% 50VDC 0805
Datasheet
Description
CAP FILM 560PF 2% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H561G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H561G-J1
Film Capacitors FCP0805H561G-J1
CAP FILM 560PF 2% 50VDC 0805

CAP FILM 560PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 560Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0978 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 560Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0978
Capacitor Pps Film 560Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0978
CAPACITOR PPS FILM 560PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 560PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:560pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H561G-J1 19C0978
Product Name Film Capacitors Capacitor Pps Film 560Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 5.60E-4 microF 5.60E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers