The H92S6610A0AF is an oval aluminum-cased, high voltage film capacitor for power electronics, rated for 660 VAC and 1,200 VDC, with a capacitance of 10 µF, ±10% tolerance, and a maximum dissipation factor of 0.22% at 60 Hz. It features four-blade quick disconnect terminals, operates from -40°C to +90°C, and is rated for 60,000 hours at 90°C. The capacitor is oil-filled with an environmentally friendly fluid, meets UL and cUL standards under File No. E51176, and has a pressure interrupter compliant with UL810. Its dimensions are 1.56 inches wide, 2.69 inches long, and 3.75 inches high, weighing 0.56 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H92S6610A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |