The H93S7510A0AF is a high voltage AC & DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC (1,350 VDC), with a capacitance of 10 μF, a maximum RMS current of 3.75 A, and a peak dV/dt of 938 V/μs. The capacitor operates from -40°C to +90°C, has a dissipation factor of 0.19% max at 60 Hz and 25°C, and meets UL and cUL standards under File #E51176. It is designed for 60,000 hours of operational life at 90°C and is filled with an environmentally friendly fluid. The case dimensions are 1.91 inches in height, 2.91 inches in width, and 3.75 inches in length, and it weighs 0.68 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H93S7510A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |