The H26S7515A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 15 μF, a maximum RMS current of 13.8 A, and a peak dV/dt of 3,180 V/μs. The capacitor is designed for a 60,000-hour operational life at 70°C, operates from −40°C to +90°C, and meets UL and cUL File No. E51176. It features an oil-filled environmentally benign fluid, a pressure interrupter compliant with UL810, and a maximum dissipation factor of 0.11% at 60 Hz and 25°C. The case dimensions are 2.50 inches in height and 4.25 inches in base diameter, with a weight of 0.86 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S7515A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |