Cornell Dubilier Film Capacitors FCP1913H683G-E1

Description
CAP FILM 0.068UF 2% 50VDC 1913
Datasheet
Description
CAP FILM 0.068UF 2% 50VDC 1913
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1913H683G-E1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1913H683G-E1
Film Capacitors FCP1913H683G-E1
CAP FILM 0.068UF 2% 50VDC 1913

CAP FILM 0.068UF 2% 50VDC 1913

Supplier's Site Datasheet
Capacitor Pps Film 0.068Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 19C1042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.068Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
19C1042
Capacitor Pps Film 0.068Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier 19C1042
CAPACITOR PPS FILM 0.068UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.068UF, 50V, 10%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1913H683G-E1 19C1042
Product Name Film Capacitors Capacitor Pps Film 0.068Uf, 50V, 10%, 1913, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0680 microF 0.0680 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details