Cornell Dubilier Film Capacitors FCP0805H331J

Description
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H331J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP0805H331J-ND
Film Capacitors FCP0805H331J-ND
330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

330pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP0805H331J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP0805H331J
Capacitors - Film Capacitors FCP0805H331J
CAP FILM 330PF 5% 50VDC 0805

CAP FILM 330PF 5% 50VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP0805H331J-ND FCP0805H331J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers