The HVPKAT5J475B is an oil-filled, AC-rated metallized polypropylene capacitor in a P-case round aluminum package, rated for 1000 Vac, with a capacitance of 5 µF and ±5% tolerance, and a case height of 4.75 inches. It operates within a temperature range of -40 °C to 70 °C, supports 50 Hz and 60 Hz frequencies, and has a rated rms current of 15 A. The capacitor features self-healing properties, a 60,000-hour life with 94% survival rate, and is constructed with tin-plated steel terminals and an environmentally safe dielectric fluid.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVPKAT5J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |