The FCP1206C333J-H2 is a surface mount film capacitor from the Type FCP series, constructed with stacked metallized polyphenylene sulfide (PPS) film for high capacitance density and stable performance over temperature. It is available in the 1206 case size and rated for 50 Vdc with a capacitance of 0.033 µF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, has a maximum dissipation factor of 0.6% at 1 kHz, and meets EIA 1206 dimensional standards. Termination is lead-free with a Sn-Ag-Cu solder finish, and it is designed for reflow soldering.
Surface Mount Film Capacitors 0.033µF 16V
0.033µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.033µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
0.033µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 0.033UF 5% 16VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206C333J-H2 | 2002-FCP1206C333J-H2 | 338-4082-1-ND | 338-4082-6-ND | FCP1206C333J-H2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |