CAP FILM 680PF 2% 50VDC 0805
CAPACITOR PPS FILM 680PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:680pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP0805H681G-J1 | 19C0980 |
| Product Name | Film Capacitors | Capacitor Pps Film 680Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |
| Metallized Dielectric | Metallized Dielectric |