The FCP1913H683J-E1 is a surface mount film capacitor in the Type FCP series, designed for high-frequency applications in wireless and instrumentation systems. It uses a stacked metallized polyphenylene sulfide (PPS) film dielectric with lead-free Sn-Ag-Cu terminations and is packaged for reflow soldering. The part conforms to the EIA 2416 case size and operates from -55°C to +125°C with a rated voltage of 50 Vdc. Capacitance is 68 nF (68000 pF) with a tolerance of ±5%. Dissipation factor is 0.6% maximum at 1 kHz and ≤5 Vrms, and insulation resistance is 3000 MΩ minimum at 20°C. It meets life test criteria of 1000 hours at 125% rated voltage and moisture resistance of 1000 hours at 40°C and 90-95% RH. The capacitance change over temperature from -55°C to 105°C is ≤±1.5%.
Surface Mount Film Capacitors 0.068µF 50V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1173621-FCP1913H683J
Packaging: Tape and Reel
Mounting Style: SMD
Termination: Solder Pads
Voltage Rating - DC: 50V
Applications: High Frequency, Switching
Capacitance: 0.068μF
Tolerance: ±5%
Dielectric Material: Polyphenylene Sulfide (PPS)
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.cde.com
Manufacturer Package: 1913 (4833 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
0.068µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
CAP FILM 0.068UF 5% 50VDC 1913 Product overview: FCP1913H683J-E1 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-FCP1913H683J-E1 can be used for catalog matching and distributor lookup.
CAP FILM 0.068UF 5% 50VDC 1913
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1913H683J-E1 | 2002-FCP1913H683J-E1 | 1173621-FCP1913H683J-E1 | FCP1913H683J-E1-ND | 62-FCP1913H683J-E1 | FCP1913H683J-E1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Electronic Surplus - FCP1913H683J-E1 | Film Capacitors | 0.068UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |