The H94S6625A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals, rated for 660 VAC and 1,200 VDC, with a capacitance of 25 μF, ±3% to ±10% tolerance, and a maximum dissipation factor of 0.25% at 60 Hz and 25°C. It supports a peak dV/dt of 2,461 V/μs and an RMS current of 10.65 A, operates from -40°C to +90°C, and meets UL and cUL File No. E51176 with a designed operational life exceeding 60,000 hours at 90°C. The case dimensions are 1.97 inches in height, 3.66 inches in length, and 1.97 inches in width, weighing 0.97 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S6625A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |