CAP FILM 0.018UF 2% 16VDC 1206
CAPACITOR PPS FILM 0.018UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.018µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP1206C183G-H1 | 19C0988 |
| Product Name | Film Capacitors | Capacitor Pps Film 0.018Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0180 microF | 0.0180 microF |
| Metallized Dielectric | Metallized Dielectric |