The H94S7515A0AF is a high voltage AC and DC film capacitor for power electronics applications, constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 15 μF, a maximum RMS current of 3.75 A, and a peak dV/dt of 1,406 V/μs. The capacitor operates from -40°C to +90°C, has a dissipation factor of 0.20% max at 60 Hz, and meets UL and cUL standards under file number E51176. It is designed for a 60,000-hour operational life at 90°C and is filled with an environmentally "green" fluid. Its physical dimensions are 1.97 inches in width, 3.66 inches in length, and 2.91 inches in height, weighing 0.97 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S7515A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |