Cornell Dubilier Film Capacitors FCP1210C104G-G3

Description
CAP FILM 0.1UF 2% 16VDC 1210
Datasheet
Description
CAP FILM 0.1UF 2% 16VDC 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210C104G-G3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210C104G-G3
Film Capacitors FCP1210C104G-G3
CAP FILM 0.1UF 2% 16VDC 1210

CAP FILM 0.1UF 2% 16VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film 0.1Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 19C1014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.1Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
19C1014
Capacitor Pps Film 0.1Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier 19C1014
CAPACITOR PPS FILM 0.1UF, 16V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.1UF, 16V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1210C104G-G3 19C1014
Product Name Film Capacitors Capacitor Pps Film 0.1Uf, 16V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.1000 microF 0.1000 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details