The HVDNAT1.8J959B is an oil-filled, AC-rated, metallized polypropylene capacitor in a round aluminum case, designed for high voltage filtering in power supply applications. It has a capacitance of 1.8 µF with a tolerance of ±5%, a rated voltage of 4000 Vac, a case height of 9.59 inches, and operates within a temperature range of -40 ºC to 70 ºC at 50 Hz or 60 Hz. The capacitor supports a rated current of 15 A rms and has a rated life of 60,000 hours with a 94% survival rate. The case is encapsulated with an environmentally safe dielectric fluid and features a tin-plated steel terminal. Self-healing properties and compliance with AC filtering requirements are inherent to its design.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVDNAT1.8J959B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |