Cornell Dubilier Capacitor Pps Film 0.047Uf, 16V, 5%, 1206; Dielectric Type Cornell Dubilier FCP1206C473J-H3

Description
CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206; Dielectric Type Cornell Dubilier - 36K7417 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206; Dielectric Type Cornell Dubilier
36K7417
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206; Dielectric Type Cornell Dubilier 36K7417
CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 21J6083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier
21J6083
Capacitor Pps Film 0.047Uf, 16V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier 21J6083
CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.047UF, 16V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1206C473J-H3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206C473J-H3
Film Capacitors FCP1206C473J-H3
CAP FILM 0.047UF 5% 16VDC 1206

CAP FILM 0.047UF 5% 16VDC 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 36K7417 FCP1206C473J-H3
Product Name Capacitor Pps Film 0.047Uf, 16V, 5%, 1206; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers