The H50S6610A0AF is an oval aluminum case high voltage film capacitor rated for 660 VAC and 1,200 VDC, with a capacitance of 10 μF, ±3% tolerance, and a maximum dissipation factor of 0.13% at 60 Hz and 25°C. It features four-blade quick disconnect terminals, an ESR of 21 mΩ at 60 Hz, and a peak dV/dt rating of 925 V/μs. The capacitor is designed for 60,000 hours of operational life at 70°C and meets UL and cUL standards under file number E51176. Its dimensions are 1.31 inches in height, 2.16 inches in width, and 2.88 inches in length, weighing 0.32 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H50S6610A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |