Cornell Dubilier Film Capacitors FCP1206C223G-H1

Description
CAP FILM 0.022UF 2% 16VDC 1206
Datasheet
Description
CAP FILM 0.022UF 2% 16VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206C223G-H1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1206C223G-H1
Film Capacitors FCP1206C223G-H1
CAP FILM 0.022UF 2% 16VDC 1206

CAP FILM 0.022UF 2% 16VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film 0.022Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 19C0990 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.022Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
19C0990
Capacitor Pps Film 0.022Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier 19C0990
CAPACITOR PPS FILM 0.022UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.022UF, 16V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1206C223G-H1 19C0990
Product Name Film Capacitors Capacitor Pps Film 0.022Uf, 16V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0220 microF 0.0220 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details