Cornell Dubilier Film Capacitors FCP1913H563J-E2

Description
0.056µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Request a Quote Datasheet
Description
0.056µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1913H563J-E2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1913H563J-E2-ND
Film Capacitors FCP1913H563J-E2-ND
0.056µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)

0.056µF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1913 (4833 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1913H563J-E2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1913H563J-E2
Capacitors - Film Capacitors FCP1913H563J-E2
CAP FILM 0.056UF 5% 50VDC 1913

CAP FILM 0.056UF 5% 50VDC 1913

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1913H563J-E2-ND FCP1913H563J-E2
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers