Cornell Dubilier Film Capacitors FCP1210H183G-G2

Description
CAP FILM 0.018UF 2% 50VDC 1210
Datasheet
Description
CAP FILM 0.018UF 2% 50VDC 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1210H183G-G2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1210H183G-G2
Film Capacitors FCP1210H183G-G2
CAP FILM 0.018UF 2% 50VDC 1210

CAP FILM 0.018UF 2% 50VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film 0.018Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier - 19C1026 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.018Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
19C1026
Capacitor Pps Film 0.018Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier 19C1026
CAPACITOR PPS FILM 0.018UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM 0.018UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP1210H183G-G2 19C1026
Product Name Film Capacitors Capacitor Pps Film 0.018Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 0.0180 microF 0.0180 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers