Cornell Dubilier Film Capacitors FCP1206C273G

Description
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206C273G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206C273G-ND
Film Capacitors FCP1206C273G-ND
0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

0.027µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1206C273G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206C273G
Capacitors - Film Capacitors FCP1206C273G
CAP FILM 0.027UF 2% 16VDC 1206

CAP FILM 0.027UF 2% 16VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1206C273G-ND FCP1206C273G
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers