Cornell Dubilier Film Paper Film Capacitors FCP1206C123J-H1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCP1206C123J-H1 is a surface mount film capacitor in the 1206 case size, part of a series of stacked metallized polyphenylene sulfide (PPS) film capacitors designed for reflow soldering in wireless and instrumentation applications. It has a capacitance of 0.012 µF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 °C to +125 °C. The capacitor features a dissipation factor of 0.6% maximum at 1 kHz, an insulation resistance of 3000 MΩ minimum at 20 °C, and conformal terminations with a Sn-Ag-Cu solder finish. Capacitance change over temperature is typically ±1.5% from -55 °C to 105 °C. The case dimensions are standardized to the EIA 1206 format.

Datasheet Summary
Powered by GS/AI

The FCP1206C123J-H1 is a surface mount film capacitor in the 1206 case size, part of a series of stacked metallized polyphenylene sulfide (PPS) film capacitors designed for reflow soldering in wireless and instrumentation applications. It has a capacitance of 0.012 µF with a tolerance of ±5%, a rated voltage of 16 Vdc, and operates from -55 °C to +125 °C. The capacitor features a dissipation factor of 0.6% maximum at 1 kHz, an insulation resistance of 3000 MΩ minimum at 20 °C, and conformal terminations with a Sn-Ag-Cu solder finish. Capacitance change over temperature is typically ±1.5% from -55 °C to 105 °C. The case dimensions are standardized to the EIA 1206 format.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCP1206C123J-H1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCP1206C123J-H1
Film Paper Film Capacitors FCP1206C123J-H1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitors - FCP1206C123J-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206C123J-H1-ND
Film Capacitors FCP1206C123J-H1-ND
0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

0.012µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors 2002-FCP1206C123J-H1
Surface Mount Film Capacitors 0.012µF 16V

Surface Mount Film Capacitors 0.012µF 16V

Supplier's Site Datasheet
Capacitors - Film Capacitors FCP1206C123J-H1
CAP FILM 0.012UF 5% 16VDC 1206

CAP FILM 0.012UF 5% 16VDC 1206

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCP1206C123J-H1 FCP1206C123J-H1-ND 2002-FCP1206C123J-H1 FCP1206C123J-H1
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details