Cornell Dubilier Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805H101J-J1

Description
CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 36K7395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
36K7395
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 36K7395
CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2420
Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2420
CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 100PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:100pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP0805H101J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H101J-J1
Film Capacitors FCP0805H101J-J1
CAP FILM 100PF 5% 50VDC 0805

CAP FILM 100PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 36K7395 FCP0805H101J-J1
Product Name Capacitor Pps Film 100Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details