CAP FILM 0.012UF 2% 50VDC 1210
CAPACITOR PPS FILM 0.012UF, 50V, 10%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.012µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP1210H123G-G1 | 19C1022 |
| Product Name | Film Capacitors | Capacitor Pps Film 0.012Uf, 50V, 10%, 1210, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0120 microF | 0.0120 microF |
| Metallized Dielectric | Metallized Dielectric |